Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP202K121B-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1010-4B
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1010-4B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP202K121B-TR is a linear voltage regulator IC designed for applications requiring high output voltage accuracy and low dropout voltage. It operates within an input voltage range of 1.4V to 5.25V and provides an adjustable output voltage from 0.8V to 4.0V in 0.1V steps. The device features a low supply current of approximately 2.5µA at no load and 50µA at 10mA load, with a standby mode current of just 0.1µA. This IC includes a chip enable function for standby mode, a built-in current limit circuit to prevent overcurrent damage, and operates in three modes: standby, fast response, and low power, automatically switching based on load conditions. The dropout voltage is typically 0.20V at 200mA output current, and it offers a ripple rejection of 70dB at 1kHz. The RP202K121B-TR is available in compact packages such as DFN(PL)1010-4, SC-88A, and SOT-23-5, facilitating high-density mounting on circuit boards. It is suitable for powering portable communication devices, cameras, and battery-operated equipment.

Datasheet Summary
Powered by GS/AI

The RP202K121B-TR is a linear voltage regulator IC designed for applications requiring high output voltage accuracy and low dropout voltage. It operates within an input voltage range of 1.4V to 5.25V and provides an adjustable output voltage from 0.8V to 4.0V in 0.1V steps. The device features a low supply current of approximately 2.5µA at no load and 50µA at 10mA load, with a standby mode current of just 0.1µA. This IC includes a chip enable function for standby mode, a built-in current limit circuit to prevent overcurrent damage, and operates in three modes: standby, fast response, and low power, automatically switching based on load conditions. The dropout voltage is typically 0.20V at 200mA output current, and it offers a ripple rejection of 70dB at 1kHz. The RP202K121B-TR is available in compact packages such as DFN(PL)1010-4, SC-88A, and SOT-23-5, facilitating high-density mounting on circuit boards. It is suitable for powering portable communication devices, cameras, and battery-operated equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP202K121B-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP202K121B-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP202K121B-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1010-4B

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1010-4B

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP202K121B-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP202K121B-TR
PMIC - Voltage Regulators - Linear RP202K121B-TR
IC REG LIN 1.2V 200MA DFN1010-4

IC REG LIN 1.2V 200MA DFN1010-4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number RP202K121B-TR-ND RP202K121B-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 4-UDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24715RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details