Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP200K291D-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1212-6
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1212-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP200K291D-TR is a linear voltage regulator from the RP200x series, designed for applications requiring high output voltage accuracy and low dropout voltage. It supports an input voltage range of 1.4V to 5.25V and provides an adjustable output voltage from 0.8V to 4.0V in 0.1V steps. The device features a low supply current of approximately 1.0µA in low power mode and 55µA in fast mode, with a standby current of only 0.1µA. This regulator includes a built-in current limit circuit to prevent damage from overcurrent conditions and offers a ripple rejection of 70dB at 1kHz. The dropout voltage is typically 0.23V at 300mA output current. The RP200K291D-TR is packaged in a DFN(PL)1212-6 format, allowing for high-density mounting on PCBs. It is suitable for powering portable communication devices, cameras, and battery-operated equipment.

Datasheet Summary
Powered by GS/AI

The RP200K291D-TR is a linear voltage regulator from the RP200x series, designed for applications requiring high output voltage accuracy and low dropout voltage. It supports an input voltage range of 1.4V to 5.25V and provides an adjustable output voltage from 0.8V to 4.0V in 0.1V steps. The device features a low supply current of approximately 1.0µA in low power mode and 55µA in fast mode, with a standby current of only 0.1µA. This regulator includes a built-in current limit circuit to prevent damage from overcurrent conditions and offers a ripple rejection of 70dB at 1kHz. The dropout voltage is typically 0.23V at 300mA output current. The RP200K291D-TR is packaged in a DFN(PL)1212-6 format, allowing for high-density mounting on PCBs. It is suitable for powering portable communication devices, cameras, and battery-operated equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP200K291D-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP200K291D-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP200K291D-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1212-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1212-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP200K291D-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP200K291D-TR
PMIC - Voltage Regulators - Linear RP200K291D-TR
IC REG LIN 2.9V 300MA DFN1212-6

IC REG LIN 2.9V 300MA DFN1212-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number RP200K291D-TR-ND RP200K291D-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 6-XFDFN
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27500DRZR-V130 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON EP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444544 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
Output Voltage 5 volts
View Details