Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-23-6
Low Voltage Dual 300mA LDO Regulator
IC REG LIN 1.2V/1.8V 300MA SOT23
IC REG LIN 1.2V/1.8V 300MA SOT23
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP154N004B-TR-FE-ND | RP154N004B-TR-FE | RP154N004B-TR-FE | RP154N004B-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Special Features | Input Overcurrent Protection | Enable |