Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
IC REG LIN 1.5V/1.5V 300MA 8DFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP154L029B-E2-ND | RP154L029B-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 8-XFDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |