Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP154L024B-E2

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP154L024B-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP154L024B-E2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP154L024B-E2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1088881-RP154L024B-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1088881-RP154L024B-E2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1088881-RP154L024B-E2
Win Source Part Number: 1088881-RP154L024B-E 2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP154x Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3.3V, 3V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: DFN1216-8 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 75 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRP154L024B-E2, 2156-RP154L024B-E2 Base Product Number: RP154 Voltage Dropout (Max): 0.29V @ 300mA, 0.29V @ 300mA

Win Source Part Number: 1088881-RP154L024B-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP154x
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 3.3V, 3V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: DFN1216-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 75 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICRP154L024B-E2,2156-RP154L024B-E2
Base Product Number: RP154
Voltage Dropout (Max): 0.29V @ 300mA, 0.29V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP154L024B-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP154L024B-E2
PMIC - Voltage Regulators - Linear RP154L024B-E2
IC REG LINEAR 3.3V/3V 300MA 8DFN

IC REG LINEAR 3.3V/3V 300MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP154L024B-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP154L024B-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP154L024B-E2
IC REG LINEAR 3.3V/3V 300MA 8DFN

IC REG LINEAR 3.3V/3V 300MA 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number RP154L024B-E2-ND 1088881-RP154L024B-E2 RP154L024B-E2 RP154L024B-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 8-XFDFN Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP3331ART-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details