Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
IC REG LIN 1.5V/2.5V 300MA 8DFN
IC REG LIN 1.5V/2.5V 300MA 8DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP154L015B-E2-ND | RP154L015B-E2 | RP154L015B-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 8-XFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |