Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear RP154L010B-E2

Description
Win Source Part Number: 1130495-RP154L010B-E 2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP154x Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3V, 1.8V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: DFN1216-8 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 75 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRP154L010B-E2, 2156-RP154L010B-E2 Base Product Number: RP154 Voltage Dropout (Max): 0.29V @ 300mA, 0.39V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 1130495-RP154L010B-E 2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP154x Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3V, 1.8V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: DFN1216-8 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 75 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRP154L010B-E2, 2156-RP154L010B-E2 Base Product Number: RP154 Voltage Dropout (Max): 0.29V @ 300mA, 0.39V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1130495-RP154L010B-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1130495-RP154L010B-E2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1130495-RP154L010B-E2
Win Source Part Number: 1130495-RP154L010B-E 2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP154x Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3V, 1.8V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: DFN1216-8 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 75 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRP154L010B-E2, 2156-RP154L010B-E2 Base Product Number: RP154 Voltage Dropout (Max): 0.29V @ 300mA, 0.39V @ 300mA

Win Source Part Number: 1130495-RP154L010B-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP154x
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 3V, 1.8V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: DFN1216-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 75 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICRP154L010B-E2,2156-RP154L010B-E2
Base Product Number: RP154
Voltage Dropout (Max): 0.29V @ 300mA, 0.39V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP154L010B-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP154L010B-E2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP154L010B-E2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP154L010B-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP154L010B-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP154L010B-E2
IC REG LINEAR 3V/1.8V 300MA 8DFN

IC REG LINEAR 3V/1.8V 300MA 8DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RP154L010B-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP154L010B-E2
PMIC - Voltage Regulators - Linear RP154L010B-E2
IC REG LINEAR 3V/1.8V 300MA 8DFN

IC REG LINEAR 3V/1.8V 300MA 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1130495-RP154L010B-E2 RP154L010B-E2-ND RP154L010B-E2 RP154L010B-E2
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 8-XFDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4964KEVTR-J - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details