Nisshinbo Micro Devices Inc. Voltage Regulators - Linear RP154L002B-E2

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
Datasheet
Datasheet Summary
Powered by GS/AI

The RP154L002B-E2 is a dual-output linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output with a maximum current of 300 mA. It operates within an input voltage range of 1.4 V to 5.25 V and offers adjustable output voltages from 0.8 V to 3.7 V in 0.1 V increments. The device features a low dropout voltage of approximately 0.25 V at 300 mA output, ensuring efficient performance in battery-powered applications. This regulator is characterized by a low supply current of 50 µA per output and a standby current of just 0.1 µA, contributing to extended battery life. It also boasts a ripple rejection of 75 dB at 1 kHz, which enhances stability in various operating conditions. The RP154L002B-E2 is packaged in a compact DFN1216-8 format, facilitating high-density mounting in electronic designs. Applications for this voltage regulator include portable communication devices, cameras, and other battery-operated equipment, making it suitable for engineers looking for reliable power management solutions in compact designs.

Datasheet Summary
Powered by GS/AI

The RP154L002B-E2 is a dual-output linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output with a maximum current of 300 mA. It operates within an input voltage range of 1.4 V to 5.25 V and offers adjustable output voltages from 0.8 V to 3.7 V in 0.1 V increments. The device features a low dropout voltage of approximately 0.25 V at 300 mA output, ensuring efficient performance in battery-powered applications. This regulator is characterized by a low supply current of 50 µA per output and a standby current of just 0.1 µA, contributing to extended battery life. It also boasts a ripple rejection of 75 dB at 1 kHz, which enhances stability in various operating conditions. The RP154L002B-E2 is packaged in a compact DFN1216-8 format, facilitating high-density mounting in electronic designs. Applications for this voltage regulator include portable communication devices, cameras, and other battery-operated equipment, making it suitable for engineers looking for reliable power management solutions in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RP154L002B-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RP154L002B-E2
Voltage Regulators - Linear RP154L002B-E2
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RP154L002B-E2
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897870 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details