Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA SOT-23-6
IC REG LIN 2.5V/1.2V 150MA SOT23
IC REG LIN 2.5V/1.2V 150MA SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP152N035B-TR-FE-ND | RP152N035B-TR-FE | RP152N035B-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | |
| Special Features | Input Overcurrent Protection | Enable |