Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA SOT-23-6
IC REG LIN 3V/1.8V 150MA SOT23
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP152N010B-TR-FE-ND | RP152N010B-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOT23; Other; SOT-23-6 | |
| Special Features | Input Overcurrent Protection | Enable |