The RP152L007B-TR is a dual-channel low dropout (LDO) voltage regulator from Lingto Electronic Limited, designed to deliver up to 150 mA of output current. It features a fixed output voltage of 2.85 V and operates within an input voltage range of 1.4 V to 5.25 V. The device is characterized by a low dropout voltage of approximately 0.20 V at full load, ensuring efficient performance in battery-powered applications. This regulator offers high ripple rejection of 70 dB at 1 kHz, which enhances stability in various operating conditions. The typical supply current is 40 µA per channel, with a standby current of just 0.1 µA, contributing to extended battery life. Output voltage accuracy is ±1.0% for voltages above 2.0 V at 25°C, and the temperature-drift coefficient is ±80 ppm/°C. The RP152L007B-TR is available in compact 6-pin SOT-23-6 and DFN1212-6 packages, making it suitable for high-density mounting in portable communication devices, cameras, and home appliances. It is compatible with ceramic capacitors of 0.22 µF or more, and includes features such as a short-current limit circuit and a chip enable function for enhanced control.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6
IC REG LIN 2.85/2.85V 150MA 6DFN
IC REG LIN 2.85/2.85V 150MA 6DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP152L007B-TR-ND | RP152L007B-TR | RP152L007B-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-XFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |