Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA, 300mA DFN(PLP)2020-8
IC REG LINEAR POS ADJ 300MA 8DFN
IC REG LINEAR POS ADJ 300MA 8DFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP150K006A-TR-ND | RP150K006A-TR | RP150K006A-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; 8-UFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |