Nisshinbo Micro Devices Inc. Voltage Regulators - Linear RP131S081B-E2-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Datasheet
Datasheet Summary
Powered by GS/AI

The RP131S081B-E2-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 1A. It operates within an input voltage range of 1.6V to 6.5V and offers an output voltage that can be set from 0.8V to 5.5V in 0.1V increments. The device features a low dropout voltage of approximately 0.5V at 2.8V output and 1A load, making it suitable for applications requiring efficient voltage regulation. This regulator includes several built-in protection features such as thermal shutdown, current limit, and fold-back protection, ensuring safe operation under various conditions. The typical supply current is 65µA, with a standby current of only 0.15µA, which is beneficial for battery-powered applications. The device also provides good ripple rejection of 70dB at 1kHz, enhancing output stability. The RP131S081B-E2-FE is available in multiple package options, including HSOP-6J, which supports high-density mounting. It is recommended to use ceramic capacitors of at least 2.2µF for output voltages up to 3.6V and 4.7µF for higher voltages to ensure optimal performance. This voltage regulator is suitable for a variety of applications, including portable communication devices, cameras, and notebook PCs.

Datasheet Summary
Powered by GS/AI

The RP131S081B-E2-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 1A. It operates within an input voltage range of 1.6V to 6.5V and offers an output voltage that can be set from 0.8V to 5.5V in 0.1V increments. The device features a low dropout voltage of approximately 0.5V at 2.8V output and 1A load, making it suitable for applications requiring efficient voltage regulation. This regulator includes several built-in protection features such as thermal shutdown, current limit, and fold-back protection, ensuring safe operation under various conditions. The typical supply current is 65µA, with a standby current of only 0.15µA, which is beneficial for battery-powered applications. The device also provides good ripple rejection of 70dB at 1kHz, enhancing output stability. The RP131S081B-E2-FE is available in multiple package options, including HSOP-6J, which supports high-density mounting. It is recommended to use ceramic capacitors of at least 2.2µF for output voltages up to 3.6V and 4.7µF for higher voltages to ensure optimal performance. This voltage regulator is suitable for a variety of applications, including portable communication devices, cameras, and notebook PCs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RP131S081B-E2-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RP131S081B-E2-FE
Voltage Regulators - Linear RP131S081B-E2-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RP131S081B-E2-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details