The RP115L251D-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring a compact and efficient power supply solution. It features a maximum output current of 500 mA, with a low dropout voltage of approximately 0.195 V at 1.0 A output, making it suitable for battery-powered devices. The device offers high ripple rejection of up to 80 dB, ensuring stable output voltage even under varying load conditions. It includes built-in protection features such as thermal shutdown, current limit, and reverse current protection, enhancing reliability in various applications. The RP115L251D-E2 is packaged in a DFN1216-8 format, which is advantageous for space-constrained designs. The output voltage can be set within a range of 0.7 V to 4.3 V, providing flexibility for different circuit requirements. This regulator is particularly well-suited for portable communication equipment, cameras, and other electronic devices where efficiency and compactness are critical.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | RP115L251D-E2 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |