Nisshinbo Micro Devices Inc. Voltage Regulators - Linear RP114N331D-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The RP114N331D-TR-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 3.3V with a maximum output current of 300mA. It operates within an input voltage range of 1.4V to 5.25V and features low dropout voltage, typically 0.25V at 300mA output. The device boasts a high output voltage accuracy of ±1.0% and excellent ripple rejection of 75dB at 1kHz, making it suitable for applications requiring stable power supply, such as portable communication equipment and battery-powered devices. The RP114N series includes a chip enable function that helps extend battery life by reducing standby current to a mere 0.1µA. It is available in a compact SOT-23-5 package, facilitating high-density mounting on PCBs.

Datasheet Summary
Powered by GS/AI

The RP114N331D-TR-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 3.3V with a maximum output current of 300mA. It operates within an input voltage range of 1.4V to 5.25V and features low dropout voltage, typically 0.25V at 300mA output. The device boasts a high output voltage accuracy of ±1.0% and excellent ripple rejection of 75dB at 1kHz, making it suitable for applications requiring stable power supply, such as portable communication equipment and battery-powered devices. The RP114N series includes a chip enable function that helps extend battery life by reducing standby current to a mere 0.1µA. It is available in a compact SOT-23-5 package, facilitating high-density mounting on PCBs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RP114N331D-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RP114N331D-TR-FE
Voltage Regulators - Linear RP114N331D-TR-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RP114N331D-TR-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details