Nisshinbo Micro Devices Inc. Voltage Regulators - Linear RP110Q152D-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-88A
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-88A
Datasheet
Datasheet Summary
Powered by GS/AI

The RP110Q152D-TR-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed for low supply current applications. It features a typical supply current of 1.0µA and a standby current of 0.1µA, making it suitable for battery-powered devices. The regulator supports an input voltage range of 1.4V to 5.25V and provides an output voltage range from 0.8V to 3.6V in 0.1V increments, with an output current capability of up to 150mA. The device includes built-in protection features such as a current limit circuit and a soft-start circuit to minimize inrush current and prevent output voltage overshoot. It has a dropout voltage of 0.28V at 150mA output current and an output voltage accuracy of ±1.0%. The RP110Q152D-TR-FE is available in a compact SC-88A package, facilitating high-density mounting in various applications, including portable communication equipment and consumer electronics.

Datasheet Summary
Powered by GS/AI

The RP110Q152D-TR-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed for low supply current applications. It features a typical supply current of 1.0µA and a standby current of 0.1µA, making it suitable for battery-powered devices. The regulator supports an input voltage range of 1.4V to 5.25V and provides an output voltage range from 0.8V to 3.6V in 0.1V increments, with an output current capability of up to 150mA. The device includes built-in protection features such as a current limit circuit and a soft-start circuit to minimize inrush current and prevent output voltage overshoot. It has a dropout voltage of 0.28V at 150mA output current and an output voltage accuracy of ±1.0%. The RP110Q152D-TR-FE is available in a compact SC-88A package, facilitating high-density mounting in various applications, including portable communication equipment and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RP110Q152D-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RP110Q152D-TR-FE
Voltage Regulators - Linear RP110Q152D-TR-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-88A

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-88A

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RP110Q152D-TR-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details