Nisshinbo Micro Devices Inc. Voltage Regulators - Linear RP110L101D-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4
Datasheet
Datasheet Summary
Powered by GS/AI

The RP110L101D-TR is a low dropout (LDO) voltage regulator from Quarktwin Technology Ltd., designed to deliver a maximum output current of 150mA. It operates with a typical supply current of 1µA and a standby current of 0.1µA, making it suitable for battery-powered applications where energy efficiency is critical. The device features a dropout voltage of 0.28V at 150mA output and offers output voltage accuracy of ±1.0%. The input voltage range for the RP110L101D-TR is from 1.4V to 5.25V, with selectable output voltages ranging from 0.8V to 3.6V in 0.1V increments. It includes built-in protection features such as a current limit circuit and a soft-start function to minimize inrush current and prevent output voltage overshoot. The regulator is available in multiple compact packages, including DFN1010-4, which supports high-density mounting. This product is suitable for various applications, including portable communication devices, cameras, and other battery-operated equipment, where low power consumption and compact size are essential.

Datasheet Summary
Powered by GS/AI

The RP110L101D-TR is a low dropout (LDO) voltage regulator from Quarktwin Technology Ltd., designed to deliver a maximum output current of 150mA. It operates with a typical supply current of 1µA and a standby current of 0.1µA, making it suitable for battery-powered applications where energy efficiency is critical. The device features a dropout voltage of 0.28V at 150mA output and offers output voltage accuracy of ±1.0%. The input voltage range for the RP110L101D-TR is from 1.4V to 5.25V, with selectable output voltages ranging from 0.8V to 3.6V in 0.1V increments. It includes built-in protection features such as a current limit circuit and a soft-start function to minimize inrush current and prevent output voltage overshoot. The regulator is available in multiple compact packages, including DFN1010-4, which supports high-density mounting. This product is suitable for various applications, including portable communication devices, cameras, and other battery-operated equipment, where low power consumption and compact size are essential.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RP110L101D-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RP110L101D-TR
Voltage Regulators - Linear RP110L101D-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RP110L101D-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details