Nisshinbo Micro Devices Inc. Voltage Regulators - Linear RP102K251B-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PL)1820-6
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PL)1820-6
Datasheet
Datasheet Summary
Powered by GS/AI

The RP102K251B-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with high accuracy. It supports an output current of up to 300mA and operates within an input voltage range of 1.7V to 5.25V. The output voltage can be set in 0.1V increments from 1.2V to 3.3V, making it versatile for various applications. This device features a low dropout voltage of approximately 0.12V at full load, a typical supply current of 50µA, and a standby current of just 0.1µA, which enhances its efficiency in battery-powered applications. The RP102K251B-TR also boasts a ripple rejection of 80dB at 1kHz and a temperature-drift coefficient of output voltage of ±20ppm/°C, ensuring stable performance across varying conditions. The regulator is packaged in a compact DFN(PLP)1820-6 format, allowing for high-density mounting on PCBs. It includes built-in fold-back protection, limiting the output current to 50mA during short-circuit conditions. Recommended external components include ceramic capacitors of at least 1µF for both input and output to ensure optimal performance. This product is suitable for applications such as portable communication devices, cameras, and other battery-operated equipment.

Datasheet Summary
Powered by GS/AI

The RP102K251B-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with high accuracy. It supports an output current of up to 300mA and operates within an input voltage range of 1.7V to 5.25V. The output voltage can be set in 0.1V increments from 1.2V to 3.3V, making it versatile for various applications. This device features a low dropout voltage of approximately 0.12V at full load, a typical supply current of 50µA, and a standby current of just 0.1µA, which enhances its efficiency in battery-powered applications. The RP102K251B-TR also boasts a ripple rejection of 80dB at 1kHz and a temperature-drift coefficient of output voltage of ±20ppm/°C, ensuring stable performance across varying conditions. The regulator is packaged in a compact DFN(PLP)1820-6 format, allowing for high-density mounting on PCBs. It includes built-in fold-back protection, limiting the output current to 50mA during short-circuit conditions. Recommended external components include ceramic capacitors of at least 1µF for both input and output to ensure optimal performance. This product is suitable for applications such as portable communication devices, cameras, and other battery-operated equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RP102K251B-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RP102K251B-TR
Voltage Regulators - Linear RP102K251B-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PL)1820-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PL)1820-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RP102K251B-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900098P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details