The RD5RW50AA-TR-FE is a CMOS-based linear voltage regulator IC from Quarktwin Technology Ltd. designed for high accuracy and low power consumption. It operates with a typical supply current of 1.5OºA and a standby current of 0.1OºA, making it suitable for battery-powered applications. The device features a fixed output voltage range from 1.5V to 6.0V in 0.1V steps, with an output voltage accuracy of ±2.0%. It has a low dropout voltage of approximately 40mV at an output current of 1mA, ensuring efficient operation. The RD5RW50AA-TR-FE includes built-in current limit circuits to protect against short circuits and is available in compact SC-82AB and SON1612-6 packages, facilitating high-density mounting on PCBs. It is suitable for various applications, including power sources for cameras, camcorders, and handheld communication devices. The device also offers excellent line regulation of 0.05%/V and a temperature-drift coefficient of ±100ppm/°C, ensuring stable performance across varying conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | RD5RW50AA-TR-FE |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |