Nisshinbo Micro Devices Inc. Supervisors R5110S032C-E2-KE

Description
Supervisor Open Drain or Open Collector 1 Channel 18-HSOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 18-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - R5110S032C-E2-KE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 18-HSOP

Supervisor Open Drain or Open Collector 1 Channel 18-HSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1320552-R5110S032C-E2-KE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1320552-R5110S032C-E2-KE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1320552-R5110S032C-E2-KE
Manufacturer: Nisshinbo Micro Devices Inc. Win Source Part Number: 1320552-R5110S032C-E 2-KE Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Voltage Detector Standard Package: 1,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 194ms Minimum Voltage - Threshold: 5V Supplier Device Package: 18-HSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 18-LFSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Base Product Number: R5110 RoHS Status: RoHS Compliant

Manufacturer: Nisshinbo Micro Devices Inc.
Win Source Part Number: 1320552-R5110S032C-E2-KE
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Voltage Detector
Standard Package: 1,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 194ms Minimum
Voltage - Threshold: 5V
Supplier Device Package: 18-HSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 18-LFSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Base Product Number: R5110
RoHS Status: RoHS Compliant

Buy Now Datasheet
PMIC - Supervisors - R5110S032C-E2-KE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R5110S032C-E2-KE
PMIC - Supervisors R5110S032C-E2-KE
IC SUPERVISOR 1 CHANNEL 18HSOP

IC SUPERVISOR 1 CHANNEL 18HSOP

Supplier's Site Datasheet
Supervisors - R5110S032C-E2-KE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R5110S032C-E2-KE
Supervisors R5110S032C-E2-KE
Supervisor Open Drain or Open Collector 1 Channel 18-HSOP

Supervisor Open Drain or Open Collector 1 Channel 18-HSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R5110S032C-E2-KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R5110S032C-E2-KE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R5110S032C-E2-KE
IC SUPERVISOR 1 CHANNEL 18HSOP

IC SUPERVISOR 1 CHANNEL 18HSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R5110S032C-E2-KE-ND 1320552-R5110S032C-E2-KE R5110S032C-E2-KE R5110S032C-E2-KE R5110S032C-E2-KE
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314BDSGR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details