Nisshinbo Micro Devices Inc. Supervisors R5109G421A-TR-FE

Description
Supervisor Open Drain or Open Collector 1 Channel 8-SSOP-G
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 8-SSOP-G
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5109G421A-TR-FE from Quarktwin Technology Ltd. is a microprocessor supervisory circuit designed for high accuracy and low supply current applications. It operates within a voltage range of 0.9V to 6.0V and features a typical supply current of 11.5µA. The device includes a built-in delay circuit and watchdog timer, which generates a reset output when the supply voltage falls below a predetermined threshold or when the system clock is not detected. The voltage detector has a threshold range of 1.5V to 5.5V with an accuracy of ±1.0%. The power-on reset delay time can be adjusted using an external capacitor, with a typical delay of 370ms. The watchdog timer timeout period is also adjustable, with a typical timeout of 310ms and an accuracy of ±33%. The R5109G421A-TR-FE supports dual clock inputs, allowing it to supervise two microprocessors simultaneously. It is packaged in an SSOP-8G format, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The R5109G421A-TR-FE from Quarktwin Technology Ltd. is a microprocessor supervisory circuit designed for high accuracy and low supply current applications. It operates within a voltage range of 0.9V to 6.0V and features a typical supply current of 11.5µA. The device includes a built-in delay circuit and watchdog timer, which generates a reset output when the supply voltage falls below a predetermined threshold or when the system clock is not detected. The voltage detector has a threshold range of 1.5V to 5.5V with an accuracy of ±1.0%. The power-on reset delay time can be adjusted using an external capacitor, with a typical delay of 370ms. The watchdog timer timeout period is also adjustable, with a typical timeout of 310ms and an accuracy of ±33%. The R5109G421A-TR-FE supports dual clock inputs, allowing it to supervise two microprocessors simultaneously. It is packaged in an SSOP-8G format, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - R5109G421A-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SSOP-G

Supervisor Open Drain or Open Collector 1 Channel 8-SSOP-G

Buy Now Datasheet
Supervisors - R5109G421A-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R5109G421A-TR-FE
Supervisors R5109G421A-TR-FE
Supervisor Open Drain or Open Collector 1 Channel 8-SSOP-G

Supervisor Open Drain or Open Collector 1 Channel 8-SSOP-G

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R5109G421A-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R5109G421A-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R5109G421A-TR-FE
IC SUPERVISOR 1 CHANNEL 8SSOP

IC SUPERVISOR 1 CHANNEL 8SSOP

Supplier's Site
PMIC - Supervisors - R5109G421A-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R5109G421A-TR-FE
PMIC - Supervisors R5109G421A-TR-FE
IC SUPERVISOR 1 CHANNEL 8SSOP

IC SUPERVISOR 1 CHANNEL 8SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R5109G421A-TR-FE-ND R5109G421A-TR-FE R5109G421A-TR-FE R5109G421A-TR-FE
Product Name Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1913719P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details