The R3150N008F-TR-FE is a voltage detector designed for high-voltage resistance and accuracy, suitable for battery voltage supervision. It operates within a voltage range of 1.4 V to 36.0 V and has a low supply current of approximately 3.5 µA. The device features adjustable detector threshold and release voltage, with accuracies of ±1.5% at 25°C and ±2.0% across the full temperature range of -40°C to 105°C. The output types include Nch open drain configurations, and the device is packaged in a compact SOT-23-6 format, allowing for high-density mounting on circuit boards. The R3150N series is applicable in various devices such as laptops, digital TVs, and cordless phones, making it versatile for different electronic applications.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
IC SUPERVISOR 1 CHANNEL SOT23-6
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R3150N008F-TR-FE-ND | R3150N008F-TR-FE | R3150N008F-TR-FE | R3150N008F-TR-FE |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain |