Nisshinbo Micro Devices Inc. Supervisors R3132Q46EA-TR-FE

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.6V, CMOS, PDSO4
Request a Quote
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.6V, CMOS, PDSO4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R3132Q46EA-TR-FE is a CMOS-based low voltage detector IC designed for applications requiring high threshold accuracy and low supply current. It operates within a voltage range of 0.8V to 6.0V and features a fixed detector threshold that can be set in 0.1V increments from 1.0V to 5.0V, with specific standard values available. The device includes an embedded power-on reset delay circuit with a typical delay time of 240ms, ensuring that the reset condition is maintained after the supply voltage has been restored. This IC offers two output types: Nch open drain and CMOS, allowing flexibility in design. The package is compact, available in SC-82AB, facilitating high-density mounting on circuit boards. With a typical supply current of 0.8µA, it is suitable for battery-powered applications. The R3132Q46EA-TR-FE is applicable in various scenarios, including CPU and logic circuit resets, battery checkers, and power failure detection.

Datasheet Summary
Powered by GS/AI

The R3132Q46EA-TR-FE is a CMOS-based low voltage detector IC designed for applications requiring high threshold accuracy and low supply current. It operates within a voltage range of 0.8V to 6.0V and features a fixed detector threshold that can be set in 0.1V increments from 1.0V to 5.0V, with specific standard values available. The device includes an embedded power-on reset delay circuit with a typical delay time of 240ms, ensuring that the reset condition is maintained after the supply voltage has been restored. This IC offers two output types: Nch open drain and CMOS, allowing flexibility in design. The package is compact, available in SC-82AB, facilitating high-density mounting on circuit boards. With a typical supply current of 0.8µA, it is suitable for battery-powered applications. The R3132Q46EA-TR-FE is applicable in various scenarios, including CPU and logic circuit resets, battery checkers, and power failure detection.

Suppliers

Company
Product
Description
Supplier Links
 - R3132Q46EA-TR-FE - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.6V, CMOS, PDSO4

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.6V, CMOS, PDSO4

Supplier's Site Datasheet
Supervisors - R3132Q46EA-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Supervisors - R3132Q46EA-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R3132Q46EA-TR-FE
Supervisors R3132Q46EA-TR-FE
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R3132Q46EA-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R3132Q46EA-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3132Q46EA-TR-FE
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
PMIC - Supervisors - R3132Q46EA-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R3132Q46EA-TR-FE
PMIC - Supervisors R3132Q46EA-TR-FE
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R3132Q46EA-TR-FE R3132Q46EA-TR-FE-ND R3132Q46EA-TR-FE R3132Q46EA-TR-FE R3132Q46EA-TR-FE
Product Name Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Type SC-82AB SC-82A, SOT-343 SC-82A, SOT-343 SC-82AB
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers