The R3132D15EA-TR-FE is a low voltage detector IC from the R3132x series by Lingto Electronic Limited. It features a built-in delay circuit, high threshold accuracy, and operates with an ultra-low supply current of approximately 0.8µA at 3.0V. The device supports an operating voltage range from 0.8V to 6.0V and allows for a fixed detector threshold setting with a step of 0.1V within the range of 1.0V to 5.0V. The IC generates a reset signal when the supply voltage drops below the set threshold and maintains this reset condition for a fixed delay of approximately 240ms after the voltage returns to a higher level. The R3132D15EA-TR-FE is available in an ultra-small SC-82AB package, facilitating high-density mounting on circuit boards. It offers two output types: Nch open drain and CMOS, making it versatile for various applications such as CPU and logic circuit resets, battery checkers, and power failure detection. The device also boasts a detector threshold accuracy of ±2.0% and a temperature-drift coefficient of ±100ppm/°C, ensuring reliable performance across different operating conditions.
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
IC SUPERVISOR 1 CHAN SON1612-6
IC SUPERVISOR 1 CHAN SON1612-6
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R3132D15EA-TR-FE-ND | R3132D15EA-TR-FE | R3132D15EA-TR-FE | R3132D15EA-TR-FE |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |