Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3118N421C-TR-FE

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.2V, CMOS, PDSO5
Request a Quote Datasheet
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.2V, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R3118N421C-TR-FE - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.2V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.2V, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1383250-R3118N421C-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1383250-R3118N421C-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1383250-R3118N421C-TR-FE
Win Source Part Number: 1383250-R3118N421C-T R-FE Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Series: R3118x Type: Voltage Detector Package: Tape & Reel (TR) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 70ms Minimum Voltage - Threshold: 4.2V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R3118 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383250-R3118N421C-TR-FE
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Series: R3118x
Type: Voltage Detector
Package: Tape & Reel (TR)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 70ms Minimum
Voltage - Threshold: 4.2V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R3118
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
Supervisors - R3118N421C-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - R3118N421C-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R3118N421C-TR-FE
Supervisors R3118N421C-TR-FE
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - R3118N421C-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R3118N421C-TR-FE
PMIC - Supervisors R3118N421C-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R3118N421C-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R3118N421C-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3118N421C-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R3118N421C-TR-FE 1383250-R3118N421C-TR-FE R3118N421C-TR-FE-ND R3118N421C-TR-FE R3118N421C-TR-FE R3118N421C-TR-FE
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 7095294P - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details