Nisshinbo Micro Devices Inc. Supervisors R3116K291A-TR-Y

Description
Supervisor Open Drain or Open Collector 1 Channel DFN(PLP)1010-4B
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel DFN(PLP)1010-4B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R3116K291A-TR-Y is a CMOS-based voltage detector IC designed for industrial applications, featuring a low voltage detection capability with a threshold accuracy of ±0.8%. It operates within a voltage range of 0.5V to 6.0V and supports a wide temperature range from -50°C to 105°C, making it suitable for harsh environments. The device has a typical supply current of 0.35µA and includes a built-in output delay circuit, which can be set to approximately 100ms with an external capacitor. This product is available in two output types: Nch open drain and CMOS, and comes in compact packaging options, including a 5-pin SOT-23-5 and a 4-pin DFN(PLP)1010-4, allowing for space-efficient designs. The R3116K291A-TR-Y is particularly well-suited for applications in industrial equipment, smart meters, and devices operating under high-temperature conditions.

Datasheet Summary
Powered by GS/AI

The R3116K291A-TR-Y is a CMOS-based voltage detector IC designed for industrial applications, featuring a low voltage detection capability with a threshold accuracy of ±0.8%. It operates within a voltage range of 0.5V to 6.0V and supports a wide temperature range from -50°C to 105°C, making it suitable for harsh environments. The device has a typical supply current of 0.35µA and includes a built-in output delay circuit, which can be set to approximately 100ms with an external capacitor. This product is available in two output types: Nch open drain and CMOS, and comes in compact packaging options, including a 5-pin SOT-23-5 and a 4-pin DFN(PLP)1010-4, allowing for space-efficient designs. The R3116K291A-TR-Y is particularly well-suited for applications in industrial equipment, smart meters, and devices operating under high-temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - R3116K291A-TR-Y-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel DFN(PLP)1010-4B

Supervisor Open Drain or Open Collector 1 Channel DFN(PLP)1010-4B

Buy Now Datasheet
Supervisors - R3116K291A-TR-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R3116K291A-TR-Y
Supervisors R3116K291A-TR-Y
Supervisor Open Drain or Open Collector 1 Channel DFN(PL)1010-4

Supervisor Open Drain or Open Collector 1 Channel DFN(PL)1010-4

Buy Now Datasheet
PMIC - Supervisors - R3116K291A-TR-Y - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R3116K291A-TR-Y
PMIC - Supervisors R3116K291A-TR-Y
IC SUPERVISOR 1 CHANNEL 4DFN

IC SUPERVISOR 1 CHANNEL 4DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R3116K291A-TR-Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R3116K291A-TR-Y
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3116K291A-TR-Y
IC SUPERVISOR 1 CHANNEL 4DFN

IC SUPERVISOR 1 CHANNEL 4DFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R3116K291A-TR-Y-ND R3116K291A-TR-Y R3116K291A-TR-Y R3116K291A-TR-Y
Product Name Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 4-UDFN Exposed Pad 4-UDFN Exposed Pad 4-UDFN Exposed Pad
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage References - 7515394P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details