Supervisor Open Drain or Open Collector 1 Channel DFN(PLP)1010-4B
Win Source Part Number: 1379570-R3114K201A-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
Type: Voltage Detector
MSL Level: 1 (Unlimited)
Mfr: Nisshinbo Micro Devices Inc.
Series: R3114x
Product Status: Active
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: DFN(PL)1010-4
Base Product Number: R3114
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2V
Reset: Active Low
Reset Timeout: 40µs Typical
Supervisor Open Drain or Open Collector 1 Channel DFN(PL)1010-4
IC SUPERVISOR 1 CHANNEL 4DFN
IC SUPERVISOR 1 CHANNEL 4DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R3114K201A-TR-ND | 1379570-R3114K201A-TR | R3114K201A-TR | R3114K201A-TR | R3114K201A-TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | ||
| Pins | 4 |