Nisshinbo Micro Devices Inc. Supervisors R3112Q421A-TR-FE

Description
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 2129-R3112Q421A-TR-FETR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Supervisors - 2129-R3112Q421A-TR-FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Supervisors - 2129-R3112Q421A-TR-FECT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 997494-R3112Q421A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
997494-R3112Q421A-TR-FE
Integrated Circuits (ICs) - PMIC - Supervisors 997494-R3112Q421A-TR-FE
Win Source Part Number: 997494-R3112Q421A-TR -FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: R3112x Type: Voltage Detector Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.2V Package / Case: SC-82AB Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: R3112Q421A-TR-FE-ND, 2129-R3112Q421A-TR-F ECT,2129-R3112Q421A- TR-FEDKR,2129-R3112Q 421A-TR-FETR Base Product Number: R3112

Win Source Part Number: 997494-R3112Q421A-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: R3112x
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.2V
Package / Case: SC-82AB
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: R3112Q421A-TR-FE-ND,2129-R3112Q421A-TR-FECT,2129-R3112Q421A-TR-FEDKR,2129-R3112Q421A-TR-FETR
Base Product Number: R3112

Buy Now Datasheet
Supervisors - R3112Q421A-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R3112Q421A-TR-FE
Supervisors R3112Q421A-TR-FE
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - R3112Q421A-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R3112Q421A-TR-FE
PMIC - Supervisors R3112Q421A-TR-FE
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R3112Q421A-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R3112Q421A-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3112Q421A-TR-FE
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 2129-R3112Q421A-TR-FETR-ND 997494-R3112Q421A-TR-FE R3112Q421A-TR-FE R3112Q421A-TR-FE R3112Q421A-TR-FE
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details