Nisshinbo Micro Devices Inc. Supervisors R3112Q121A-TR-FE

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, CMOS, PDSO4
Request a Quote Datasheet
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, CMOS, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R3112Q121A-TR-FE - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, CMOS, PDSO4

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, CMOS, PDSO4

Supplier's Site Datasheet
Supervisors - R3112Q121A-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1155945-R3112Q121A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1155945-R3112Q121A-TR-FE
Integrated Circuits (ICs) - PMIC - Supervisors 1155945-R3112Q121A-TR-FE
Win Source Part Number: 1155945-R3112Q121A-T R-FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: R3112x Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.2V Package / Case: SC-82AB Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R3112

Win Source Part Number: 1155945-R3112Q121A-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: R3112x
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.2V
Package / Case: SC-82AB
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R3112

Buy Now Datasheet
PMIC - Supervisors - R3112Q121A-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R3112Q121A-TR-FE
PMIC - Supervisors R3112Q121A-TR-FE
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Supervisors - R3112Q121A-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R3112Q121A-TR-FE
Supervisors R3112Q121A-TR-FE
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R3112Q121A-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R3112Q121A-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3112Q121A-TR-FE
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R3112Q121A-TR-FE R3112Q121A-TR-FE-ND 1155945-R3112Q121A-TR-FE R3112Q121A-TR-FE R3112Q121A-TR-FE R3112Q121A-TR-FE
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type SC-82AB SC-82A, SOT-343 SC-82AB SC-82A, SOT-343
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1921472 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWR - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details