Nisshinbo Micro Devices Inc. Supervisors R3112N471A-TR-FE

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - R3112N471A-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 988483-R3112N471A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
988483-R3112N471A-TR-FE
Integrated Circuits (ICs) - PMIC - Supervisors 988483-R3112N471A-TR-FE
Win Source Part Number: 988483-R3112N471A-TR -FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: R3112x Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICR3112N471A-TR- FE,2156-R3112N471A-T R-FE Base Product Number: R3112

Win Source Part Number: 988483-R3112N471A-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: R3112x
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.7V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICR3112N471A-TR-FE,2156-R3112N471A-TR-FE
Base Product Number: R3112

Buy Now Datasheet
 - R3112N471A-TR-FE - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.7V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.7V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - Supervisors - R3112N471A-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R3112N471A-TR-FE
PMIC - Supervisors R3112N471A-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - R3112N471A-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R3112N471A-TR-FE
Supervisors R3112N471A-TR-FE
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R3112N471A-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R3112N471A-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3112N471A-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R3112N471A-TR-FE-ND 988483-R3112N471A-TR-FE R3112N471A-TR-FE R3112N471A-TR-FE R3112N471A-TR-FE R3112N471A-TR-FE
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705BI - 1133676-7705BI - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details