Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Win Source Part Number: 974536-R3112D151A-TR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: R3112x
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.5V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SON1612-6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: R3112D151A-TR-FE-ND,
Base Product Number: R3112
IC SUPERVISOR 1 CHAN SON1612-6
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
IC SUPERVISOR 1 CHAN SON1612-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 2129-R3112D151A-TR-FEDKR-ND | 974536-R3112D151A-TR-FE | R3112D151A-TR-FE | R3112D151A-TR-FE | R3112D151A-TR-FE |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |