"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-LSSOP (0.173"", 4.40mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-LSSOP (0.173"", 4.40mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-LSSOP (0.173"", 4.40mm Width)"
IC RTC CLK/CALENDAR I2C 16SSOP
I2C-BUS REAL-TIME CLOCK MODULE
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-LSSOP (0.173", 4.40mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2129-R2051S01-E2-FTR-ND | R2051S01-E2-F | R2051S01-E2-F | R2051S01-E2-F |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-LSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2.34 to 5.5 volts | 2.34 to 5.5 volts |