"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial, 4-Wire Serial 8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial, 4-Wire Serial 8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial, 4-Wire Serial 8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial, 4-Wire Serial 8-SOIC (0.173", 4.40mm Width) Exposed Pad
4-WIRE SERIAL INTERFACE REAL TIM
IC RTC CLK/CALENDAR 4 WIRE 8HSOP
4-WIRE SERIAL INTERFACE REAL TIM
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2129-R2045S-E2-FETR-ND | R2045S-E2-FE | R2045S-E2-FE | R2045S-E2-FE | R2045S-E2-FE |
| Product Name | Real Time Clocks | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | Surface Mount; SOIC; 8-SOIC (0.173\", 4.40mm Width) Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 5.5 volts | 1.7 to 5.5 volts | 1.7 to 5.5 volts |