Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose R1810Z031A-E2-F

Description
Win Source Part Number: 1087573-R1810Z031A-E 2-F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: R1810x Package: Tape & Reel Applications: Converter, Energy Harvesting Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Output: 2.6V Voltage - Input: 0.35V ~ 2.1V Number of Outputs: 1 Package / Case: 15-XFBGA, WLCSP Supplier Device Package: WLCSP-15-P1 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-R1810Z031A-E2-F CT,2129-R1810Z031A-E 2-FDKR,2129-R1810Z03 1A-E2-FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1087573-R1810Z031A-E 2-F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: R1810x Package: Tape & Reel Applications: Converter, Energy Harvesting Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Output: 2.6V Voltage - Input: 0.35V ~ 2.1V Number of Outputs: 1 Package / Case: 15-XFBGA, WLCSP Supplier Device Package: WLCSP-15-P1 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-R1810Z031A-E2-F CT,2129-R1810Z031A-E 2-FDKR,2129-R1810Z03 1A-E2-FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1087573-R1810Z031A-E2-F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1087573-R1810Z031A-E2-F
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1087573-R1810Z031A-E2-F
Win Source Part Number: 1087573-R1810Z031A-E 2-F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: R1810x Package: Tape & Reel Applications: Converter, Energy Harvesting Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Output: 2.6V Voltage - Input: 0.35V ~ 2.1V Number of Outputs: 1 Package / Case: 15-XFBGA, WLCSP Supplier Device Package: WLCSP-15-P1 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-R1810Z031A-E2-F CT,2129-R1810Z031A-E 2-FDKR,2129-R1810Z03 1A-E2-FTR

Win Source Part Number: 1087573-R1810Z031A-E2-F
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: R1810x
Package: Tape & Reel
Applications: Converter, Energy Harvesting
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Output: 2.6V
Voltage - Input: 0.35V ~ 2.1V
Number of Outputs: 1
Package / Case: 15-XFBGA, WLCSP
Supplier Device Package: WLCSP-15-P1
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-R1810Z031A-E2-FCT,2129-R1810Z031A-E2-FDKR,2129-R1810Z031A-E2-FTR

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - R1810Z031A-E2-F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
R1810Z031A-E2-F
PMIC - Voltage Regulators - Special Purpose R1810Z031A-E2-F
600NA IQ LOW QUIESCENT CURRENT B

600NA IQ LOW QUIESCENT CURRENT B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1087573-R1810Z031A-E2-F R1810Z031A-E2-F
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel Other; 15-XFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - 1049 - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - BTS3104SDRATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Logic - Logic - Shift Registers - 74HCT164PW,118 - 1008635-74HCT164PW,118 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type SSOP; Other; 14-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details