Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-HSOP-J
IC REG LINEAR POS ADJ 1A 6HSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1518S001C-E2-KE-ND | R1518S001C-E2-KE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | |
| Special Features | Input Overcurrent Protection | Enable, Soft Start |