The R1517S341F-E2-FE is a linear voltage regulator from Quarktwin Technology Ltd., designed to provide a fixed output current of 500 mA with a maximum input voltage of 36 V. It operates within a temperature range of -40°C to 105°C and features a low supply current of approximately 18 µA and a standby current of 0.1 µA. The dropout voltage is typically 0.35 V at 500 mA output and 5.0 V output voltage. This regulator includes several protective features such as a built-in short current limit circuit, fold-back protection, and thermal shutdown at approximately 160°C. The device supports fixed output voltages of 2.5 V, 3.3 V, 3.4 V, 5.0 V, and 8.5 V, with an adjustable output voltage option available for specific configurations. The R1517S341F-E2-FE is packaged in HSOP-6J, making it suitable for various applications, including power sources for home appliances, office equipment, and automotive accessories.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-HSOP-J
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R1517S341F-E2-FE |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |