The R1517S331E-E2-FE is a linear voltage regulator from Lingto Electronic Limited, designed to provide a fixed output voltage of 3.3V with a maximum output current of 500 mA. It operates with an input voltage range of 3.5V to 36V, making it suitable for various applications, including automotive and consumer electronics. The device features a low supply current of approximately 18 µA and a standby current of 0.1 µA, which enhances its efficiency in battery-powered applications. Key protective features include a built-in short current limit circuit, fold-back protection, and thermal shutdown, ensuring reliable operation under various conditions. The operating temperature range is from -40°C to 105°C, allowing for use in diverse environments. The R1517S331E-E2-FE is available in a compact HSOP-6J package, facilitating integration into space-constrained designs. This product is particularly well-suited for applications requiring stable voltage regulation with low power consumption.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-HSOP-J
IC REG LINEAR 3.3V 500MA 6HSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1517S331E-E2-FE-ND | R1517S331E-E2-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | |
| Special Features | Input Overcurrent Protection | Enable, Soft Start |