Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 6-HSOP-J
IC REG LINEAR 3.3V 50MA 6HSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-R1515S033B-E2-JETR-ND | R1515S033B-E2-JE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | |
| Special Features | Input Overcurrent Protection | Enable |