Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 6-HSOP-J
Fixed Positive LDO Regulator, 3V, 1V Dropout, CMOS, PDSO6
IC REG LINEAR 3V 50MA 6HSOP
IC REG LINEAR 3V 50MA 6HSOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1515S030B-E2-FE-ND | R1515S030B-E2-FE | R1515S030B-E2-FE | R1515S030B-E2-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | Other; HSOP-6J | SOIC | |
| Special Features | Input Overcurrent Protection | Enable |