Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HSOP-J
IC REG LINEAR 5V 300MA 6HSOP
IC REG LINEAR 5V 300MA 6HSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-R1513S501B-E2-KECT-ND | R1513S501B-E2-KE | R1513S501B-E2-KE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | SOIC | |
| Special Features | Input Overcurrent Protection | Enable |