Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-HSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-HSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-HSOP-J
Win Source Part Number: 1087081-R1511S001C-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: R1511x
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 9V
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP-J
Temperature Range - Operating: -40°C ~ 105°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 180 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-R1511S001C-E2-F
Base Product Number: R1511
Voltage Dropout (Max): 1.5V @ 300mA
IC REG LIN POS ADJ 300MA 6HSOP
IC REG LIN POS ADJ 300MA 6HSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-R1511S001C-E2-FEDKR-ND | 1087081-R1511S001C-E2-FE | R1511S001C-E2-FE | R1511S001C-E2-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | SOIC; Other; Tape & Reel | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |