Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HSOP-E
IC REG LINEAR 3.3V 300MA 8HSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1510S006C-E2-FE-ND | R1510S006C-E2-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | |
| Special Features | Input Overcurrent Protection | Enable |