Nisshinbo Micro Devices Inc. Voltage Regulators - Linear R1510S001A-E2-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HSOP-E
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HSOP-E
Datasheet
Datasheet Summary
Powered by GS/AI

The R1510S001A-E2-FE is a linear voltage regulator IC designed to provide a stable output current of 300mA with a maximum input voltage of 36V. It features an automatic mode shift that optimizes power consumption by switching between low-power and high-speed modes based on load conditions, with typical switching points at 12mA and 3mA output current. The device has an output voltage range of 2.5V to 12.0V, adjustable in 0.1V steps, and offers an output voltage accuracy of ±1.6%. This IC includes built-in protection features such as a short current limit circuit, overcurrent protection, and thermal shutdown with a shutdown temperature of approximately 140°C. The operating temperature range is from -40°C to 105°C, making it suitable for various applications including power sources for notebook PCs, digital TVs, and office equipment. The package type is HSOP-8E, and it is compatible with ceramic capacitors of 6.8µF or more.

Datasheet Summary
Powered by GS/AI

The R1510S001A-E2-FE is a linear voltage regulator IC designed to provide a stable output current of 300mA with a maximum input voltage of 36V. It features an automatic mode shift that optimizes power consumption by switching between low-power and high-speed modes based on load conditions, with typical switching points at 12mA and 3mA output current. The device has an output voltage range of 2.5V to 12.0V, adjustable in 0.1V steps, and offers an output voltage accuracy of ±1.6%. This IC includes built-in protection features such as a short current limit circuit, overcurrent protection, and thermal shutdown with a shutdown temperature of approximately 140°C. The operating temperature range is from -40°C to 105°C, making it suitable for various applications including power sources for notebook PCs, digital TVs, and office equipment. The package type is HSOP-8E, and it is compatible with ceramic capacitors of 6.8µF or more.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - R1510S001A-E2-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
R1510S001A-E2-FE
Voltage Regulators - Linear R1510S001A-E2-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HSOP-E

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HSOP-E

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number R1510S001A-E2-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers