The R1501S170B-E2-FE is a CMOS-based linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 1A. It operates within an input voltage range of 3.0V to 24.0V and offers output voltage options from 3.0V to 12.0V in 0.1V steps, and from 12.5V to 18.0V in 0.5V steps. The device features a low supply current of approximately 70µA and a standby current of 0.1µA, making it suitable for power-sensitive applications. The R1501S170B-E2-FE includes built-in protection features such as a current limit circuit, thermal shutdown, and fold-back circuit, enhancing its reliability in various applications. It operates effectively across a temperature range of -40°C to 105°C, making it suitable for use in both consumer electronics and automotive applications. The device is packaged in HSOP-6J for high-density mounting, facilitating integration into compact designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R1501S170B-E2-FE |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |