24V Input 1A Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
IC REG LINEAR 8V 1A 6HSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1501S080B-E2-FE | R1501S080B-E2-FE-ND | R1501S080B-E2-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; HSOP-6J | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Special Features | Input Overcurrent Protection | Enable |