The R1501J065B-T1-FE is a CMOS-based linear voltage regulator IC designed to provide a fixed output voltage with a maximum output current of 1A. It operates within an input voltage range of 3.0V to 24.0V and features low supply current consumption, typically 70µA, and an ultra-low standby current of 0.1µA. The output voltage accuracy is ±2%, with selectable output voltages ranging from 3.0V to 12.0V in 0.1V steps and from 12.5V to 18.0V in 0.5V steps. The device includes built-in protection features such as a current limit circuit, thermal shutdown, and fold-back circuit, ensuring reliable operation under various conditions. It is suitable for applications in digital home appliances, car accessories, and office equipment, with an operating temperature range of -40°C to 105°C. The R1501J065B-T1-FE is packaged in a TO-252-5-P2 format, facilitating high-density mounting on circuit boards.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R1501J065B-T1-FE |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |