Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators R1500H080B-T1-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R1500H080B-T1-FE is a CMOS-based linear voltage regulator from the R1500x series, designed to provide a fixed output voltage of 8V with a maximum output current of 500mA. It operates within an input voltage range of 4.0V to 24.0V and features a low supply current of approximately 70µA, with a standby current of just 0.1µA. The device includes built-in protection features such as a current limit circuit and thermal shutdown, ensuring safe operation under various conditions. The output voltage accuracy is ±2.0%, and the device exhibits excellent line regulation of 0.05%/V. It operates effectively across a wide temperature range from -40°C to 105°C, making it suitable for automotive and industrial applications. The R1500H080B-T1-FE is available in compact SOT-89-5 packaging, facilitating high-density mounting on PCBs. This regulator is ideal for powering various electronic devices, including home appliances and automotive systems.

Datasheet Summary
Powered by GS/AI

The R1500H080B-T1-FE is a CMOS-based linear voltage regulator from the R1500x series, designed to provide a fixed output voltage of 8V with a maximum output current of 500mA. It operates within an input voltage range of 4.0V to 24.0V and features a low supply current of approximately 70µA, with a standby current of just 0.1µA. The device includes built-in protection features such as a current limit circuit and thermal shutdown, ensuring safe operation under various conditions. The output voltage accuracy is ±2.0%, and the device exhibits excellent line regulation of 0.05%/V. It operates effectively across a wide temperature range from -40°C to 105°C, making it suitable for automotive and industrial applications. The R1500H080B-T1-FE is available in compact SOT-89-5 packaging, facilitating high-density mounting on PCBs. This regulator is ideal for powering various electronic devices, including home appliances and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - R1500H080B-T1-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
R1500H080B-T1-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators R1500H080B-T1-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - R1500H080B-T1-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
R1500H080B-T1-FE
PMIC - Voltage Regulators - Linear R1500H080B-T1-FE
IC REG LINEAR 8V 500MA SOT89-5

IC REG LINEAR 8V 500MA SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - R1500H080B-T1-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
R1500H080B-T1-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear R1500H080B-T1-FE
IC REG LINEAR 8V 500MA SOT89-5

IC REG LINEAR 8V 500MA SOT89-5

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number R1500H080B-T1-FE-ND R1500H080B-T1-FE R1500H080B-T1-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; SOT-89-5/6 SOT89
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-3.2-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details