Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear R1190S100B-E2-FE

Description
Win Source Part Number: 993979-R1190S100B-E2 -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1190x Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 10V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP-J Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R1190 Voltage Dropout (Max): 1.3V @ 1A
Request a Quote Datasheet
Description
Win Source Part Number: 993979-R1190S100B-E2 -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1190x Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 10V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP-J Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R1190 Voltage Dropout (Max): 1.3V @ 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 993979-R1190S100B-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
993979-R1190S100B-E2-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 993979-R1190S100B-E2-FE
Win Source Part Number: 993979-R1190S100B-E2 -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1190x Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 10V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP-J Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R1190 Voltage Dropout (Max): 1.3V @ 1A

Win Source Part Number: 993979-R1190S100B-E2-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: R1190x
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 10V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP-J
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R1190
Voltage Dropout (Max): 1.3V @ 1A

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - R1190S100B-E2-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
R1190S100B-E2-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators R1190S100B-E2-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - R1190S100B-E2-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
R1190S100B-E2-FE
PMIC - Voltage Regulators - Linear R1190S100B-E2-FE
IC REG LINEAR 10V 1A 6HSOP

IC REG LINEAR 10V 1A 6HSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - R1190S100B-E2-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
R1190S100B-E2-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear R1190S100B-E2-FE
IC REG LINEAR 10V 1A 6HSOP

IC REG LINEAR 10V 1A 6HSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 993979-R1190S100B-E2-FE R1190S100B-E2-FE-ND R1190S100B-E2-FE R1190S100B-E2-FE
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins"
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details