The R1190S050B-E2-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 1A with an input voltage range of 3.5V to 16V. It features a fixed output voltage of 5V with an accuracy of ±1.5%. The device operates with a typical supply current of 150µA and has a low standby current of 0.1µA when in chip enable mode. Key specifications include a dropout voltage of approximately 1.1V at 1A output, line regulation of 0.02%/V, and a temperature-drift coefficient of output voltage at ±100ppm/°C. The R1190S050B-E2-FE incorporates several protection features, including thermal shutdown, short current protection, and inrush current limit. It is available in multiple package options, including HSOP-6J, allowing for high-density mounting on circuit boards. This product is suitable for applications such as power sources for digital home appliances and audio-visual equipment.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R1190S050B-E2-FE |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |