Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear R1190S033D-E2-FE

Description
Win Source Part Number: 987595-R1190S033D-E2 -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1190x Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP-J Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-R1190S033D-E2-F ETR,2129-R1190S033D- E2-FEDKR,R1190S033D- E2-FE-ND,2129-R1190S 033D-E2-FECT Base Product Number: R1190 Voltage Dropout (Max): 2.3V @ 1A
Request a Quote Datasheet
Description
Win Source Part Number: 987595-R1190S033D-E2 -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1190x Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP-J Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-R1190S033D-E2-F ETR,2129-R1190S033D- E2-FEDKR,R1190S033D- E2-FE-ND,2129-R1190S 033D-E2-FECT Base Product Number: R1190 Voltage Dropout (Max): 2.3V @ 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 987595-R1190S033D-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
987595-R1190S033D-E2-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 987595-R1190S033D-E2-FE
Win Source Part Number: 987595-R1190S033D-E2 -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1190x Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP-J Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-R1190S033D-E2-F ETR,2129-R1190S033D- E2-FEDKR,R1190S033D- E2-FE-ND,2129-R1190S 033D-E2-FECT Base Product Number: R1190 Voltage Dropout (Max): 2.3V @ 1A

Win Source Part Number: 987595-R1190S033D-E2-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: R1190x
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP-J
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-R1190S033D-E2-FETR,2129-R1190S033D-E2-FEDKR,R1190S033D-E2-FE-ND,2129-R1190S033D-E2-FECT
Base Product Number: R1190
Voltage Dropout (Max): 2.3V @ 1A

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-R1190S033D-E2-FETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-R1190S033D-E2-FETR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-R1190S033D-E2-FETR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-R1190S033D-E2-FECT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-R1190S033D-E2-FECT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-R1190S033D-E2-FECT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-R1190S033D-E2-FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-R1190S033D-E2-FEDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-R1190S033D-E2-FEDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - R1190S033D-E2-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
R1190S033D-E2-FE
PMIC - Voltage Regulators - Linear R1190S033D-E2-FE
IC REG LINEAR 3.3V 1A 6HSOP

IC REG LINEAR 3.3V 1A 6HSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - R1190S033D-E2-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
R1190S033D-E2-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear R1190S033D-E2-FE
IC REG LINEAR 3.3V 1A 6HSOP

IC REG LINEAR 3.3V 1A 6HSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 987595-R1190S033D-E2-FE 2129-R1190S033D-E2-FETR-ND R1190S033D-E2-FE R1190S033D-E2-FE
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOIC; Other; Tape & Reel SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" SOIC
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details